Enting Water Conditioning, Inc. Uni-Dose Pump-1.2-6 GPD, 120V 4776-1

Description
Uni-Dose Pump-1.2-6 GPD, 120V
Description
Uni-Dose Pump-1.2-6 GPD, 120V

Suppliers

Company
Product
Description
Supplier Links
Uni-Dose Pump-1.2-6 GPD, 120V - 4776-1 - Enting Water Conditioning, Inc.
Dayton, OH, USA
Uni-Dose Pump-1.2-6 GPD, 120V
4776-1
Uni-Dose Pump-1.2-6 GPD, 120V 4776-1
Uni-Dose Pump-1.2-6 GPD, 120V

Uni-Dose Pump-1.2-6 GPD, 120V

Supplier's Site

Technical Specifications

  Enting Water Conditioning, Inc.
Product Category Liquid Handling Pumps
Product Number 4776-1
Product Name Uni-Dose Pump-1.2-6 GPD, 120V
Unlock Full Specs
to access all available technical data

Similar Products

LPD Series Variable Volume Precision Dispense Pump -  - Lee Co. (The)
Specs
Pump Type Variable Dispense Volume Pumps
Power Source Stepper Motor
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Industrial & Off-Highway | Other
View Details
Reversible Drum Vac -  - EXAIR
Specs
Pump Type Drum Pump; Wastewater Treatment Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source Air or Pneumatic
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Pump, Hydrostatic Test Portable, A-Style, 10,000 Psi - 938-9199 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10000.0 psi (7031 m of Water)
Liquid Flow 1.900 GPM (7.20 L/min)
View Details