Enting Water Conditioning, Inc. Chem Tech Model S-280, 230V, 80 GPD 4707-80

Description
Chem Tech Model S-280, 230V, 80 GPD
Description
Chem Tech Model S-280, 230V, 80 GPD

Suppliers

Company
Product
Description
Supplier Links
Chem Tech Model S-280, 230V, 80 GPD - 4707-80 - Enting Water Conditioning, Inc.
Dayton, OH, USA
Chem Tech Model S-280, 230V, 80 GPD
4707-80
Chem Tech Model S-280, 230V, 80 GPD 4707-80
Chem Tech Model S-280, 230V, 80 GPD

Chem Tech Model S-280, 230V, 80 GPD

Supplier's Site

Technical Specifications

  Enting Water Conditioning, Inc.
Product Category Liquid Handling Pumps
Product Number 4707-80
Product Name Chem Tech Model S-280, 230V, 80 GPD
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 10 x 6 (MEGAGRINDER) - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 250.000 to 1500.000 GPM (946.97 to 5681.82 L/min)
HP 20.00 to 100.00 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
GML/GMB Mag-Drive Gear Pump -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Gear Pump; Magnetic Drive Pump; Positive Displacement Pump
View Details