Enting Water Conditioning, Inc. Chem Tech Model S-240, 230V, 40 GPD 4707-40

Description
Chem Tech Model S-240, 230V, 40 GPD
Description
Chem Tech Model S-240, 230V, 40 GPD

Suppliers

Company
Product
Description
Supplier Links
Chem Tech Model S-240, 230V, 40 GPD - 4707-40 - Enting Water Conditioning, Inc.
Dayton, OH, USA
Chem Tech Model S-240, 230V, 40 GPD
4707-40
Chem Tech Model S-240, 230V, 40 GPD 4707-40
Chem Tech Model S-240, 230V, 40 GPD

Chem Tech Model S-240, 230V, 40 GPD

Supplier's Site

Technical Specifications

  Enting Water Conditioning, Inc.
Product Category Liquid Handling Pumps
Product Number 4707-40
Product Name Chem Tech Model S-240, 230V, 40 GPD
Unlock Full Specs
to access all available technical data

Similar Products

Air-Driven Liquid Pump - 2 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 400.0 to 16000.0 psi (281 to 11249 m of Water)
Liquid Flow 2.429 to 210.936 GPM (9.20 to 799.00 L/min)
View Details
Air-Operated Chemical Metering Pump - VPA10S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Sealless Magnetic Driven Centrifugal Pumps type NM -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure 362.6 psi (255 m of Water)
Media Temperature 464 F (240 C)
View Details
Cadent™ 6 Syringe Pump - 102673 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details