Enting Water Conditioning, Inc. Chem Tech Model S-230, 115V, 30 GPD 4706-30

Description
Chem Tech Model S-230, 115V, 30 GPD
Description
Chem Tech Model S-230, 115V, 30 GPD

Suppliers

Company
Product
Description
Supplier Links
Chem Tech Model S-230, 115V, 30 GPD - 4706-30 - Enting Water Conditioning, Inc.
Dayton, OH, USA
Chem Tech Model S-230, 115V, 30 GPD
4706-30
Chem Tech Model S-230, 115V, 30 GPD 4706-30
Chem Tech Model S-230, 115V, 30 GPD

Chem Tech Model S-230, 115V, 30 GPD

Supplier's Site

Technical Specifications

  Enting Water Conditioning, Inc.
Product Category Liquid Handling Pumps
Product Number 4706-30
Product Name Chem Tech Model S-230, 115V, 30 GPD
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series Triplex - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 2600.000 GPM (9848.48 L/min)
HP 1.50 to 50.00 HP
View Details
Fully Enclosed Chopper Pump - Storm™ - Vaughan Company
Specs
Pump Type Centrifugal Pump; Dewatering Pump
Power Source AC; Gasoline or Diesel Engine
Pump Housing Material Stainless Steel; Galvannealed Steel
View Details
Fierra Series Pumps - Model F15 - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3000.0 to 4000.0 psi (2109 to 2812 m of Water)
Liquid Flow 16.800 to 36.800 GPM (63.64 to 139.39 L/min)
View Details
Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details