Enting Water Conditioning, Inc. 4" Brine Well Cap 4516

Description
4" Brine Well Cap
Description
4" Brine Well Cap

Suppliers

Company
Product
Description
Supplier Links
4
Dayton, OH, USA
4" Brine Well Cap
4516
4" Brine Well Cap 4516
4" Brine Well Cap

4" Brine Well Cap

Supplier's Site

Technical Specifications

  Enting Water Conditioning, Inc.
Product Category Tube Fittings
Product Number 4516
Product Name 4" Brine Well Cap
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Fittings - 1259646 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Sanitary or Food Grade Rated
Connection Type Push-to-Connect
Material Brass/Bronze; Stainless; Brass
View Details
37° Flare Fittings - 61049 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.500 inch (12.7 mm)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
M5 Male Thread to 10-32 Female Thread Adapter - MFA-M510 - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
View Details