Enting Water Conditioning, Inc. 2" Cast Iron Diaphram Valve w/Sol/NO/SAO 3806

Description
2" Cast Iron Diaphram Valve w/Sol/NO/SAO
Description
2" Cast Iron Diaphram Valve w/Sol/NO/SAO

Suppliers

Company
Product
Description
Supplier Links
2
Dayton, OH, USA
2" Cast Iron Diaphram Valve w/Sol/NO/SAO
3806
2" Cast Iron Diaphram Valve w/Sol/NO/SAO 3806
2" Cast Iron Diaphram Valve w/Sol/NO/SAO

2" Cast Iron Diaphram Valve w/Sol/NO/SAO

Supplier's Site

Technical Specifications

  Enting Water Conditioning, Inc.
Product Category Industrial Valves
Product Number 3806
Product Name 2" Cast Iron Diaphram Valve w/Sol/NO/SAO
Unlock Full Specs
to access all available technical data

Similar Products

15mm MICROSOL MS-E - 31-333EB03-B5+23A12+AZU - IMI Life Science
Specs
Media Gas
Valve Size 0.06 inch (1.60 mm)
Maximum Pressure -13.78 to 31.91 psi (-9.7 to 22.46 m H2O)
View Details
Pneumatic Manual Control Valves - 1442669 - RS Components, Ltd.
Specs
Valve Type Control Valve
Media Air
Valve Size 0.25 inch (6.35 mm)
View Details
Pneumatically Actuated Stainless Steel Ball Valve - PVS - AP Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details