Enting Water Conditioning, Inc. 1.5" Cast Iron Diaphram Valve/NC/SA Closed 3802

Description
1.5" Cast Iron Diaphram Valve/NC/SA Closed
Description
1.5" Cast Iron Diaphram Valve/NC/SA Closed

Suppliers

Company
Product
Description
Supplier Links
1.5
Dayton, OH, USA
1.5" Cast Iron Diaphram Valve/NC/SA Closed
3802
1.5" Cast Iron Diaphram Valve/NC/SA Closed 3802
1.5" Cast Iron Diaphram Valve/NC/SA Closed

1.5" Cast Iron Diaphram Valve/NC/SA Closed

Supplier's Site

Technical Specifications

  Enting Water Conditioning, Inc.
Product Category Industrial Valves
Product Number 3802
Product Name 1.5" Cast Iron Diaphram Valve/NC/SA Closed
Unlock Full Specs
to access all available technical data

Similar Products

6.5mm FLEXISOL - 15-211P1009HH+1126010+AYO - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (0.90 mm)
View Details
Pneumatic Manual Control Valves - 1215669 - RS Components, Ltd.
Specs
Valve Type Control Valve
Primary Material Aluminum; Aluminium
Media Air
View Details
Stainless Steel Valve - V1S Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Severe service; Air; Compressed Air; Chemical
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details