Enting Water Conditioning, Inc. 1.5" Cast Iron Diaphram Valve-Normally Open 3802-1

Description
1.5" Cast Iron Diaphram Valve-Normally Open
Description
1.5" Cast Iron Diaphram Valve-Normally Open

Suppliers

Company
Product
Description
Supplier Links
1.5
Dayton, OH, USA
1.5" Cast Iron Diaphram Valve-Normally Open
3802-1
1.5" Cast Iron Diaphram Valve-Normally Open 3802-1
1.5" Cast Iron Diaphram Valve-Normally Open

1.5" Cast Iron Diaphram Valve-Normally Open

Supplier's Site

Technical Specifications

  Enting Water Conditioning, Inc.
Product Category Industrial Valves
Product Number 3802-1
Product Name 1.5" Cast Iron Diaphram Valve-Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

16mm FLATPROP EQI - 12-216C-04520+EQIFIL+BEK - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details
Pneumatic Solenoid Valves - 1215872 - RS Components, Ltd.
Specs
Valve Type Solenoid
Primary Material Aluminum; Aluminium alloy
Media Air
View Details
Pneumatically Actuated Carbon Steel Ball Valve - P5C Series - DynaQuip Controls
Specs
Valve Type Pilot (optional feature); Ball; Solenoid (optional feature); Sanitary
Primary Material Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and severe service; Air; Compressed Air; Chemical
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details