Enting Water Conditioning, Inc. 1.5" Cast Iron Diaphram Valve/NO/SA Open 3801

Description
1.5" Cast Iron Diaphram Valve/NO/SA Open
Description
1.5" Cast Iron Diaphram Valve/NO/SA Open

Suppliers

Company
Product
Description
Supplier Links
1.5
Dayton, OH, USA
1.5" Cast Iron Diaphram Valve/NO/SA Open
3801
1.5" Cast Iron Diaphram Valve/NO/SA Open 3801
1.5" Cast Iron Diaphram Valve/NO/SA Open

1.5" Cast Iron Diaphram Valve/NO/SA Open

Supplier's Site

Technical Specifications

  Enting Water Conditioning, Inc.
Product Category Industrial Valves
Product Number 3801
Product Name 1.5" Cast Iron Diaphram Valve/NO/SA Open
Unlock Full Specs
to access all available technical data

Similar Products

15mm MICROSOL Interface - 01-322E-06-HP A1151 AYV - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.12 inch (3.00 mm)
Maximum Pressure 21.76 to 145.04 psi (15.31 to 102 m H2O)
View Details
Pneumatic Solenoid Valves - 1215870 - RS Components, Ltd.
Specs
Valve Type Solenoid
Primary Material Aluminum; Aluminium alloy
Media Air
View Details
3-Way High-Pressure Valve - VZE Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Steel
Media Water; Wastewater; Gas; Hydraulic; Glycol; Air
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details