Enting Water Conditioning, Inc. 1" Plastic Diaphram Valve/NC/SAClose 3800-1

Description
1" Plastic Diaphram Valve/NC/SAClose
Description
1" Plastic Diaphram Valve/NC/SAClose

Suppliers

Company
Product
Description
Supplier Links
1
Dayton, OH, USA
1" Plastic Diaphram Valve/NC/SAClose
3800-1
1" Plastic Diaphram Valve/NC/SAClose 3800-1
1" Plastic Diaphram Valve/NC/SAClose

1" Plastic Diaphram Valve/NC/SAClose

Supplier's Site

Technical Specifications

  Enting Water Conditioning, Inc.
Product Category Industrial Valves
Product Number 3800-1
Product Name 1" Plastic Diaphram Valve/NC/SAClose
Unlock Full Specs
to access all available technical data

Similar Products

16mm FLATPROP EQP - 12-216C-04640+EQPFIL+BED - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.60 mm)
View Details
Ball Valves - 1385644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Type Ball; Ball valve
Primary Material Brass / Bronze; Brass
Media Water
View Details
Pneumatically Actuated Bronze Valve - PVA Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Valve Size 0.25 to 2.00 inch (6.35 to 50.80 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details