Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
O-RINGS
ENTING WATER CONDITIONING, INC.
2941 -- O-RING, 226, DIST. TUBE 1.5" NPT
Enting Water Conditioning, Inc.
O-Ring, 226, Dist. Tube 1.5" NPT
2941
Description
O-Ring, 226, Dist. Tube 1.5" NPT
Enting Water Conditioning, Inc.
Done
Description
O-Ring, 226, Dist. Tube 1.5" NPT
Suppliers
Company
Product
Description
Supplier Links
Enting Water Conditioning, Inc.
Dayton, OH, USA
O-Ring, 226, Dist. Tube 1.5" NPT
2941
O-Ring, 226, Dist. Tube 1.5" NPT
2941
O-Ring, 226, Dist. Tube 1.5" NPT
O-Ring, 226, Dist. Tube 1.5" NPT
Supplier's Site
Technical Specifications
Enting Water Conditioning, Inc.
Product Category
O-rings
Product Number
2941
Product Name
O-Ring, 226, Dist. Tube 1.5" NPT
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
Neoprene Sealing O-Rings
8113490
Specs
O-ring Size
Custom
Inside Diameter (ID)
0.3937 inch (10 mm)
Outside Diameter (OD)
0.5906 inch (15 mm)
View Details
RS Components, Ltd.
Cable Gland O-Rings
2712592
Specs
Synthetic Rubbers
Nitrile Rubber (NBR)
View Details
Caplugs
Vinyl O-Rings to protect Tube Ends
VOR-2510
Specs
Outside Diameter (OD)
2.51 inch (63.75 mm)
Synthetic Rubbers
Vinyl
View Details
Arizona Sealing Devices, Inc.
O-Rings, Neoprene
item-1239 Neoprene
Specs
O-ring Size
Custom
Inside Diameter (ID)
2.61 inch (66.4 mm)
Outside Diameter (OD)
2.75 inch (69.85 mm)
View Details