2178 -- 2900 METER MODULE, 2"
Enting Water Conditioning, Inc.
2900 Meter Module, 2"
2178
Description
2900 Meter Module, 2"
-
Enting Water Conditioning, Inc.
Description
2900 Meter Module, 2"
Suppliers
2900 Meter Module, 2"
2178
Supplier's Site
Technical Specifications
|
Product Category
|
Flow Meters |
|
Product Number
|
2178 |
|
Product Name
|
2900 Meter Module, 2" |
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
140 F (60 C)
Gas Volumetric Flow Rate
1059 SCFM (1801 m³/hr)
View Details
Fuji Electric Corp. of America
Meter Technology
Ultrasonic
Meter Type
Velocity Flow Meter
View Details
Meter Type
Volumetric Flow Meter
Pipe Diameter
4.00 inch (102 mm)
Operating Pressure
145 psi (102 m H2O)
View Details