2176N -- 2750 METER MODULE 1"--NP
Enting Water Conditioning, Inc.
2750 METER MODULE 1"--NP
2176N
Description
2750 METER MODULE 1"--NP
-
Enting Water Conditioning, Inc.
Description
2750 METER MODULE 1"--NP
Suppliers
2750 METER MODULE 1"--NP
2176N
Supplier's Site
Technical Specifications
|
Product Category
|
Flow Meters |
|
Product Number
|
2176N |
|
Product Name
|
2750 METER MODULE 1"--NP |
Unlock Full Specs
to access all available technical data
Similar Products
Meter Type
Volumetric Flow Meter
Pipe Diameter
1.25 inch (31.75 mm)
Operating Pressure
145 psi (102 m H2O)
View Details
PCE Instruments / PCE Americas Inc.
Meter Technology
Ultrasonic
Meter Type
Velocity Flow Meter
Operating Temperature
-22 to 320 F (-30 to 160 C)
View Details
Hamamatsu Photonics Europe
Interface Options
Serial/Digital
View Details
Plast-O-Matic Valves, Inc.
Meter Type
Volumetric Flow Meter
Additional Variables Measured
Temperature (optional feature)
Pipe Diameter
1.00 inch (25.4 mm)
View Details