Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL VALVES
ENTING WATER CONDITIONING, INC.
2019SE-1 -- 9100SXT W/ 1" METER, COVER
Enting Water Conditioning, Inc.
9100SXT w/ 1" Meter, Cover
2019SE-1
Description
9100SXT w/ 1" Meter, Cover
Enting Water Conditioning, Inc.
Done
Description
9100SXT w/ 1" Meter, Cover
Suppliers
Company
Product
Description
Supplier Links
Enting Water Conditioning, Inc.
Dayton, OH, USA
9100SXT w/ 1" Meter, Cover
2019SE-1
9100SXT w/ 1" Meter, Cover
2019SE-1
9100SXT w/ 1" Meter, Cover
9100SXT w/ 1" Meter, Cover
Supplier's Site
Technical Specifications
Enting Water Conditioning, Inc.
Product Category
Industrial Valves
Product Number
2019SE-1
Product Name
9100SXT w/ 1" Meter, Cover
Valve Type
Control Valve
Unlock Full Specs
to access all available technical data
Similar Products
Technetics Group
Pressure Relief Valves
Specs
Valve Type
Relief
Primary Material
Aluminum; Stainless Steel; Exotic Metal; PTFE
Media
Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Georg Fischer Piping Systems Ltd
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-523
161523532
Specs
Valve Type
Ball
Primary Material
PVC-U
Valve Size
0.79 inch (20.00 mm)
View Details
Shenzhen Milvent Technology Co., Limited
100PCS 37mm OD AL Valve Seal for Lids.(for liquid container)
Specs
Media
Liquid; Chemical
View Details
RS Components, Ltd.
Pneumatic Solenoid Valves
1367098
Specs
Valve Type
Solenoid
Primary Material
Aluminum; Aluminium alloy
Media
Air
View Details