Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FLOW METERS
ENTING WATER CONDITIONING, INC.
1589-22 -- 1" METER W/ 1" CONNECTORS
Enting Water Conditioning, Inc.
1" Meter w/ 1" Connectors
1589-22
Description
1" Meter w/ 1" Connectors
Enting Water Conditioning, Inc.
Done
Description
1" Meter w/ 1" Connectors
Suppliers
Company
Product
Description
Supplier Links
Enting Water Conditioning, Inc.
Dayton, OH, USA
1" Meter w/ 1" Connectors
1589-22
1" Meter w/ 1" Connectors
1589-22
1" Meter w/ 1" Connectors
1" Meter w/ 1" Connectors
Supplier's Site
Technical Specifications
Enting Water Conditioning, Inc.
Product Category
Flow Meters
Product Number
1589-22
Product Name
1" Meter w/ 1" Connectors
Unlock Full Specs
to access all available technical data
Similar Products
Asahi/America, Inc.
M335 And M350 Flowmeter 2
630247025
Specs
Meter Type
Volumetric Flow Meter
Pipe Diameter
2.50 inch (63.5 mm)
Operating Pressure
145 psi (102 m H2O)
View Details
PCE Instruments / PCE Americas Inc.
Ultrasonic Flow Meter
PCE-TDS 200 SM
Specs
Meter Technology
Ultrasonic
Meter Type
Velocity Flow Meter
Operating Temperature
-22 to 320 F (-30 to 160 C)
View Details
Hamamatsu Photonics Europe
Lateral flow readers series THETA ®
C16723-50
Specs
Interface Options
Serial/Digital
View Details
Plast-O-Matic Valves, Inc.
Process Cooling Water Stick
PCWR100BEPT-PV
Specs
Meter Type
Volumetric Flow Meter
Additional Variables Measured
Temperature (optional feature)
Pipe Diameter
1.00 inch (25.4 mm)
View Details