SSI Technologies, LLC MediaSensor™ P51 - 500S

Description
The MediaSensor™ (P51) family of bulk micro-machined, absolute, sealed and gage pressure sensors are for both harsh and benign media with superior accuracy over an operating temperature of -40°C to 105°C. These compact, robust sensors measure pressures from 3 PSI to 5,000 PSI and are well suited for a variety of automotive, industrial and commercial applications. Superb Accuracy Pressure Ranges: 3 PSI to 5,000 PSI Temperature Range: -40°C to 105°C Maximum Flexibility: Custom ASIC provides signal conditioning for calibration and temperature compensation. Standard and custom options available for OEM quantities Excellent price/performance ratio
Description
The MediaSensor™ (P51) family of bulk micro-machined, absolute, sealed and gage pressure sensors are for both harsh and benign media with superior accuracy over an operating temperature of -40°C to 105°C. These compact, robust sensors measure pressures from 3 PSI to 5,000 PSI and are well suited for a variety of automotive, industrial and commercial applications. Superb Accuracy Pressure Ranges: 3 PSI to 5,000 PSI Temperature Range: -40°C to 105°C Maximum Flexibility: Custom ASIC provides signal conditioning for calibration and temperature compensation. Standard and custom options available for OEM quantities Excellent price/performance ratio

Suppliers

Company
Product
Description
Supplier Links
Janesville, WI, USA
MediaSensor™
P51 - 500S
MediaSensor™ P51 - 500S
The MediaSensor™ (P51) family of bulk micro-machined, absolute, sealed and gage pressure sensors are for both harsh and benign media with superior accuracy over an operating temperature of -40°C to 105°C. These compact, robust sensors measure pressures from 3 PSI to 5,000 PSI and are well suited for a variety of automotive, industrial and commercial applications. Superb Accuracy Pressure Ranges: 3 PSI to 5,000 PSI Temperature Range: -40°C to 105°C Maximum Flexibility: Custom ASIC provides signal conditioning for calibration and temperature compensation. Standard and custom options available for OEM quantities Excellent price/performance ratio

The MediaSensor™ (P51) family of bulk micro-machined, absolute, sealed and gage pressure sensors are for both harsh and benign media with superior accuracy over an operating temperature of -40°C to 105°C. These compact, robust sensors measure pressures from 3 PSI to 5,000 PSI and are well suited for a variety of automotive, industrial and commercial applications.

  • Superb Accuracy
  • Pressure Ranges: 3 PSI to 5,000 PSI
  • Temperature Range: -40°C to 105°C
  • Maximum Flexibility: Custom ASIC provides signal conditioning for calibration and temperature compensation.
  • Standard and custom options available for OEM quantities
  • Excellent price/performance ratio
Supplier's Site

Technical Specifications

  SSI Technologies, LLC
Product Category Pressure Sensors
Product Number P51 - 500S
Product Name MediaSensor™
Device Category Sensor or Transducer
Sensor Technology Semiconductor Piezoresistive
Measurement Type Sealed
Media Liquid; Gas
Signal Output Analog Voltage (optional feature); Analog Current (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Differrential Pressure Switch - J21K Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Differential; Vacuum
View Details
Pressure Transducers - 10202846-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 1500 psi (1056 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - 1882-6074194-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Compound
Working Pressure Range -14.5 to 218 psi (-10.2 to 153 m H2O)
View Details