RS Components, Ltd. Pressure Sensors 2726980

Description
RS PRO MPM489[0-700bar]V1-E -22-B1C3S
Request a Quote
Description
RS PRO MPM489[0-700bar]V1-E -22-B1C3S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors - 2726980 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
2726980
Pressure Sensors 2726980
RS PRO MPM489[0-700bar]V1-E -22-B1C3S

RS PRO MPM489[0-700bar]V1-E-22-B1C3S

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Sensors
Product Number 2726980
Product Name Pressure Sensors
Device Category Sensor
Measurement Type Gauge; Sealed; Sealed
Media Gas; Air
Signal Output Analog Current; 4 to 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Pressure Sensors - 2888120 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative Pressure
Working Pressure Range 0.0 psi (0.0 m H2O)
View Details
Pneumatic Pressure Sensors - 2038923 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative Pressure
Media Gas; Air, gas
View Details
Pressure Sensors - 309743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute
Signal Output 0 to 10 V dc
View Details
Pneumatic Pressure Sensors - 1215541 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Positive
Media Gas; Air
View Details