SSI Technologies, LLC MediaSensor™ P51-3G

Description
SSI Technologies Inc., a leading OEM supplier of automotive sensors, having delivered more than 100 million sensors to its customers, now offers a new series of MediaSensor™ pressure sensors where ultra low pressure, cost, compact size, robust packaging, chemical compatibility and performance are critical. These new MediaSensor ™ P51 Series ULG bulk micro-machined, gage pressure sensors are designed to work at ultra low pressure ranges (3 psi, 5 psi and 10 psi) over an operating temperature range of -40°C to +85°C with a superior accuracy of <±1.0%. The ULG series pressure sensors are cost competitive, compact, have robust packaging with a wide variety of fittings that work in both harsh and benign media. They are ideal for a variety of pressure measurement applications in the automotive, industrial and commercial industries. Two different electrical signal outputs are available for use by computers, digital panel meters, PLCs, chart recorders and other devices that can display, record or change the pressure in a closed loop system.
Description
SSI Technologies Inc., a leading OEM supplier of automotive sensors, having delivered more than 100 million sensors to its customers, now offers a new series of MediaSensor™ pressure sensors where ultra low pressure, cost, compact size, robust packaging, chemical compatibility and performance are critical. These new MediaSensor ™ P51 Series ULG bulk micro-machined, gage pressure sensors are designed to work at ultra low pressure ranges (3 psi, 5 psi and 10 psi) over an operating temperature range of -40°C to +85°C with a superior accuracy of <±1.0%. The ULG series pressure sensors are cost competitive, compact, have robust packaging with a wide variety of fittings that work in both harsh and benign media. They are ideal for a variety of pressure measurement applications in the automotive, industrial and commercial industries. Two different electrical signal outputs are available for use by computers, digital panel meters, PLCs, chart recorders and other devices that can display, record or change the pressure in a closed loop system.

Suppliers

Company
Product
Description
Supplier Links
MediaSensor™ - P51-3G - SSI Technologies, LLC
Janesville, WI, USA
MediaSensor™
P51-3G
MediaSensor™ P51-3G
SSI Technologies Inc., a leading OEM supplier of automotive sensors, having delivered more than 100 million sensors to its customers, now offers a new series of MediaSensor™ pressure sensors where ultra low pressure, cost, compact size, robust packaging, chemical compatibility and performance are critical. These new MediaSensor ™ P51 Series ULG bulk micro-machined, gage pressure sensors are designed to work at ultra low pressure ranges (3 psi, 5 psi and 10 psi) over an operating temperature range of -40°C to +85°C with a superior accuracy of <±1.0%. The ULG series pressure sensors are cost competitive, compact, have robust packaging with a wide variety of fittings that work in both harsh and benign media. They are ideal for a variety of pressure measurement applications in the automotive, industrial and commercial industries. Two different electrical signal outputs are available for use by computers, digital panel meters, PLCs, chart recorders and other devices that can display, record or change the pressure in a closed loop system.

SSI Technologies Inc., a leading OEM supplier of automotive sensors, having delivered more than 100 million sensors to its customers, now offers a new series of MediaSensor™ pressure sensors where ultra low pressure, cost, compact size, robust packaging, chemical compatibility and performance are critical.
These new MediaSensor ™ P51 Series ULG bulk micro-machined, gage pressure sensors are designed to work at ultra low pressure ranges (3 psi, 5 psi and 10 psi) over an operating temperature range of -40°C to +85°C with a superior accuracy of <±1.0%.
The ULG series pressure sensors are cost competitive, compact, have robust packaging with a wide variety of fittings that work in both harsh and benign media. They are ideal for a variety of pressure measurement applications in the automotive, industrial and commercial industries. Two different electrical signal outputs are available for use by computers, digital panel meters, PLCs, chart recorders and other devices that can display, record or change the pressure in a closed loop system.

Supplier's Site

Technical Specifications

  SSI Technologies, LLC
Product Category Pressure Sensors
Product Number P51-3G
Product Name MediaSensor™
Device Category Sensor or Transducer
Measurement Type Gauge
Media Liquid; Gas
Signal Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Model Z Wet/Wet Differential Pressure Transducer - SPT-Z-D - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Pressure Sensors, Transducers - KP229F3519XTMA1CT-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Absolute
Signal Output Analog Voltage
View Details
Pressure sensors & Load sensors - Pressure sensors - FPM - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum; Gauge, Vacuum
Signal Output Unamplified
View Details