SSI Technologies, LLC
Pressure Sensors, Transducers - Industrial
MG-50-B-9V-R
Description
SENSOR 50 PSI 1/8 NPT 9V
Request a Quote
Email Supplier
Datasheet
Description
SENSOR 50 PSI 1/8 NPT 9V
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Pressure Sensors |
|
Product Number
|
MG-50-B-9V-R-ND |
|
Product Name
|
Pressure Sensors, Transducers - Industrial |
|
Device Category
|
Sensor; Sensor or Transducer
|
|
Measurement Type
|
Gauge
|
|
Signal Output
|
Wheatstone Bridge
|
|
Features
|
Temperature Compensated
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Category
Sensor or Transducer
Measurement Type
Differential
Signal Output
Analog Voltage; 2mV/V
View Details
Device Category
Sensor
Measurement Type
Gauge; Relative
Media
Liquid; Gas; Fluid, gas
View Details
Device Category
Sensor; Sensor or Transducer
Measurement Type
Absolute
Signal Output
Other Digital
View Details
Device Category
Sensor
Sensor Technology
Semiconductor Piezoresistive
Measurement Type
Gauge
View Details