SSI Technologies, LLC Pressure Sensors, Transducers - Industrial MG-50-A-MD-R

Description
SENSOR DIGITAL GAUGE 50PSI LCD
Request a Quote Datasheet
Description
SENSOR DIGITAL GAUGE 50PSI LCD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 734-1136-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
734-1136-ND
Pressure Sensors, Transducers - Industrial 734-1136-ND
SENSOR DIGITAL GAUGE 50PSI LCD

SENSOR DIGITAL GAUGE 50PSI LCD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pressure Sensors
Product Number 734-1136-ND
Product Name Pressure Sensors, Transducers - Industrial
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current; Wheatstone Bridge
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Model Z Wet/Wet Differential Pressure Transducer - SPT-Z-D - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Pressure sensors & Load sensors - Pressure measuring cells - PKD15-516 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Gauge, Absolute
Signal Output Unamplified
View Details
Sensor technology - Pressure sensors - Pressure sensors for side crash detection (SAB) - KP201 -  - Infineon Technologies AG
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 53.6 to 15.95 psi (37.72 to 11.23 m H2O)
View Details