SSI Technologies, LLC Pressure Sensors, Transducers - Industrial MG-3000-A-MD-R

Description
SENSOR DIGITAL GAUGE 3000PSI LCD
Request a Quote Datasheet
Description
SENSOR DIGITAL GAUGE 3000PSI LCD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 734-1146-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
734-1146-ND
Pressure Sensors, Transducers - Industrial 734-1146-ND
SENSOR DIGITAL GAUGE 3000PSI LCD

SENSOR DIGITAL GAUGE 3000PSI LCD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pressure Sensors
Product Number 734-1146-ND
Product Name Pressure Sensors, Transducers - Industrial
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current; Wheatstone Bridge
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Pressure Transducers - 10214498-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 150 psi (106 m H2O)
View Details
Pressure Switch - 100 Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Differential (optional feature); Gauge (optional feature); Vacuum (optional feature)
View Details
Pressure sensors & Load sensors - Pressure measuring cells - ME790-Series - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Signal Output Ratiometric 0.5V … 4.5V
View Details