Ensto Cubo W is a series of wall-mounted cabinets that have pre-assembled hinges and quick release latches. The cabinets can be easily sealed or locked either by screw-locking them or with a padlock. The series is based on the enclosure series Ensto Cubo O and C.
| Ensto USA | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | WPCP203013G.U |
| Product Name | Polycarbonate Electrical Enclosure |
| Type | Electronic and Instrument Enclosures |
| Length | 8.19 inch (208 mm) |
| Width | 9.09 inch (231 mm) |
| Depth | 13.03 inch (331 mm) |
| Material | Polycarbonate |