Ensto PolyBox is a product family specifically designed for the US market. Robust and tightly sealed, our new JIC sized enclosures are made from top quality polycarbonate. A wide range of configurations can be customized with multiple features.
| Ensto USA | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | UPCG080604HMLF |
| Product Name | Polycarbonate Electrical Enclosure |
| Type | Electronic and Instrument Enclosures |
| Length | 5.35 inch (136 mm) |
| Width | 8.78 inch (223 mm) |
| Depth | 8.78 inch (223 mm) |