Ensto Cubo S is a series of small to medium size enclosures available with knockouts or plain sides. The base of the enclosures is equipped with unique slots for printed circuit boards.
| Ensto USA | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | SPCP131815T.U |
| Product Name | Polycarbonate Electrical Enclosure |
| Type | Electronic and Instrument Enclosures |
| Length | 8.66 inch (220 mm) |
| Width | 12.4 inch (315 mm) |
| Depth | 16.34 inch (415 mm) |