Ensto Cubo N polyester wall cabinets are available with plain sides. These wall cabinets have superb temperature, UV and chemical resistance, high impact strength and a sturdy construction, and they are halogen free. UL-listed wall cabinet packages include wall mounting brackets (NFL1).
| Ensto USA | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | NGRP506023.U |
| Product Name | Fiberglass Electrical Enclosure |
| Type | Electronic and Instrument Enclosures |
| Length | 24.8 inch (630 mm) |
| Width | 16.34 inch (415 mm) |
| Depth | 10.04 inch (255 mm) |
| Material | Fiberglass |