Ensto Modulo distribution thermoplastic weatherproof high IP enclosures with hinged transparent window. The enclosures are equipped with pre-mounted DIN-rail system and N/PE busbar terminals. With Modulo, almost all kind any type of electrical distribution system is easy to build.
| Ensto USA | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | MODPC121PN |
| Product Name | Polycarbonate Electrical Enclosure |
| Type | Electronic and Instrument Enclosures |
| Length | 10.04 inch (255 mm) |
| Width | 12.6 inch (320 mm) |
| Depth | 32.48 inch (825 mm) |