Ensto USA Polycarbonate Electrical Enclosure CPCF404013G.U

Description
Ensto Cubo C is a series of medium to large size enclosures available with ?ange knockouts. Special features of the series allow mounting the cover onto the back of the base and include adjustable elevators for the base corner slots, enabling plates and panels to be mounted at any height.
Description
Ensto Cubo C is a series of medium to large size enclosures available with ?ange knockouts. Special features of the series allow mounting the cover onto the back of the base and include adjustable elevators for the base corner slots, enabling plates and panels to be mounted at any height.

Suppliers

Company
Product
Description
Supplier Links
Polycarbonate Electrical Enclosure - CPCF404013G.U - Ensto USA
Norcross, GA, USA
Polycarbonate Electrical Enclosure
CPCF404013G.U
Polycarbonate Electrical Enclosure CPCF404013G.U
Ensto Cubo C is a series of medium to large size enclosures available with ?ange knockouts. Special features of the series allow mounting the cover onto the back of the base and include adjustable elevators for the base corner slots, enabling plates and panels to be mounted at any height.

Ensto Cubo C is a series of medium to large size enclosures available with ?ange knockouts. Special features of the series allow mounting the cover onto the back of the base and include adjustable elevators for the base corner slots, enabling plates and panels to be mounted at any height.

Supplier's Site

Technical Specifications

  Ensto USA
Product Category Industrial Enclosures
Product Number CPCF404013G.U
Product Name Polycarbonate Electrical Enclosure
Type Electronic and Instrument Enclosures
Length 8.19 inch (208 mm)
Width 16.97 inch (431 mm)
Depth 16.97 inch (431 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228931 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.92 inch (125 mm)
Width 4.92 inch (125 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411M - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 3 inch (76.2 mm)
View Details
4 suppliers