Ensto USA Polycarbonate Electrical Enclosure CPCF203013G.U

Description
Ensto Cubo C is a series of medium to large size enclosures available with ?ange knockouts. Special features of the series allow mounting the cover onto the back of the base and include adjustable elevators for the base corner slots, enabling plates and panels to be mounted at any height.
Description
Ensto Cubo C is a series of medium to large size enclosures available with ?ange knockouts. Special features of the series allow mounting the cover onto the back of the base and include adjustable elevators for the base corner slots, enabling plates and panels to be mounted at any height.

Suppliers

Company
Product
Description
Supplier Links
Polycarbonate Electrical Enclosure - CPCF203013G.U - Ensto USA
Norcross, GA, USA
Polycarbonate Electrical Enclosure
CPCF203013G.U
Polycarbonate Electrical Enclosure CPCF203013G.U
Ensto Cubo C is a series of medium to large size enclosures available with ?ange knockouts. Special features of the series allow mounting the cover onto the back of the base and include adjustable elevators for the base corner slots, enabling plates and panels to be mounted at any height.

Ensto Cubo C is a series of medium to large size enclosures available with ?ange knockouts. Special features of the series allow mounting the cover onto the back of the base and include adjustable elevators for the base corner slots, enabling plates and panels to be mounted at any height.

Supplier's Site

Technical Specifications

  Ensto USA
Product Category Industrial Enclosures
Product Number CPCF203013G.U
Product Name Polycarbonate Electrical Enclosure
Type Electronic and Instrument Enclosures
Length 8.19 inch (208 mm)
Width 9.09 inch (231 mm)
Depth 13.03 inch (331 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228933 - RS Components, Ltd.
Specs
Shape Rectangular
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418E12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
3 suppliers