RS Components, Ltd. Plastic Rods 4386336

Description
Grey PVC rod stock,1m L 30mm dia
Request a Quote
Description
Grey PVC rod stock,1m L 30mm dia
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Rods - 4386336 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Rods
4386336
Plastic Rods 4386336
Grey PVC rod stock,1m L 30mm dia

Grey PVC rod stock,1m L 30mm dia

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 4386336
Product Name Plastic Rods
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Rods - 680533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Pe-uhmw
Width / O.D. 0.7874 inch (20 mm)
View Details
Plastic Rods - 2577085 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Pai
Width / O.D. 1 inch (25.4 mm)
View Details
Plastic Rods - 636323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Polyetheretherketone
Width / O.D. 0.3937 inch (10 mm)
View Details
Plastic Rods - 1969966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Ptfe
Width / O.D. 2.56 inch (65 mm)
View Details