RS Components, Ltd. Plastic Rods 2820654

Description
Black nylon 6 rod stock,1m L 25mm dia
Request a Quote
Description
Black nylon 6 rod stock,1m L 25mm dia
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Rods - 2820654 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Rods
2820654
Plastic Rods 2820654
Black nylon 6 rod stock,1m L 25mm dia

Black nylon 6 rod stock,1m L 25mm dia

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 2820654
Product Name Plastic Rods
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Sheets - 205495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Natural Rubber
Thickness 0.1181 inch (3 mm)
View Details
Plastic Rods - 1969994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Ptfe
Width / O.D. 3.54 inch (90 mm)
View Details
Plastic Sheets - 2586590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pc
Thickness 0.0394 inch (1 mm)
View Details
Rubber Sheets - 205449 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.1969 inch (5 mm)
View Details