RS Components, Ltd. Plastic Sheets 2586657

Description
RS PRO 258-6657 Plastic Sheet
Request a Quote
Description
RS PRO 258-6657 Plastic Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Sheets - 2586657 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Sheets
2586657
Plastic Sheets 2586657
RS PRO 258-6657 Plastic Sheet

RS PRO 258-6657 Plastic Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 2586657
Product Name Plastic Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Sheets - 1970051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Ptfe
Thickness 0.2362 inch (6 mm)
View Details
Plastic Sheets - 4083863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pehd
Thickness 0.7874 inch (20 mm)
View Details
Plastic Sheets - 7048194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Petg
Thickness 0.3150 inch (8 mm)
View Details
Rubber Sheets - 5063163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Neoprene
Thickness 0.0591 inch (1.5 mm)
View Details