GGB DP31™ Metal-Polymer Lead Free Plain Bearings 03 DP31

Description
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Excellent low friction and wear resistance performance in lubricated applications Excellent flow erosion and cavitation resistance Very good fatigue strength Lead-free material compliant to EVL, WEEE, and RoHS specifications
Request a Quote Datasheet
Description
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Excellent low friction and wear resistance performance in lubricated applications Excellent flow erosion and cavitation resistance Very good fatigue strength Lead-free material compliant to EVL, WEEE, and RoHS specifications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DP31™ Metal-Polymer Lead Free Plain Bearings - 03 DP31 - GGB
Thorofare, NJ, United States
DP31™ Metal-Polymer Lead Free Plain Bearings
03 DP31
DP31™ Metal-Polymer Lead Free Plain Bearings 03 DP31
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Excellent low friction and wear resistance performance in lubricated applications Excellent flow erosion and cavitation resistance Very good fatigue strength Lead-free material compliant to EVL, WEEE, and RoHS specifications

STRUCTURE

Metal-Polymer Composite Material

CHARACTERISTICS

  • Excellent low friction and wear resistance performance in lubricated applications
  • Excellent flow erosion and cavitation resistance
  • Very good fatigue strength
  • Lead-free material compliant to EVL, WEEE, and RoHS specifications
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 03 DP31
Product Name DP31™ Metal-Polymer Lead Free Plain Bearings
Bushing Type Sleeve; Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Solid Polymer High Precision Plain Bearings - 0606 EP - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Bearing ID 0.2362 inch (6.00 mm)
View Details
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 08 DB 12 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Solid Lubricant Inserts; (Lined Bearing Surface)
Body Cast Bronze
View Details
DU™ Cylindrical Bushes - Inch Size - 05DU08 - GGB
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.3106 to 0.3115 inch (7.89 to 7.91 mm)
View Details
DU® Metal-Polymer Composite PTFE Bearings - 10O DU - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details