GGB DP31™ Metal-Polymer Lead Free Plain Bearings 01 DP31

Description
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Excellent low friction and wear resistance performance in lubricated applications Excellent flow erosion and cavitation resistance Very good fatigue strength Lead-free material compliant to EVL, WEEE, and RoHS specifications
Request a Quote
Description
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Excellent low friction and wear resistance performance in lubricated applications Excellent flow erosion and cavitation resistance Very good fatigue strength Lead-free material compliant to EVL, WEEE, and RoHS specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

DP31 Metal-Polymer Lead Free Plain Bearings from GGB are designed for a variety of applications in both automotive and industrial sectors, including air conditioning compressors, gearboxes, and high-performance pumps. These bearings exhibit excellent low friction and wear resistance in lubricated environments, along with strong flow erosion and cavitation resistance. They also demonstrate very good fatigue strength, making them suitable for demanding operational conditions. The bearings are made from lead-free materials that comply with ELV, WEEE, and RoHS specifications, ensuring environmental safety. They can be customized in various forms, including cylindrical bushes, flanged bushes, thrust washers, and more, to meet specific project requirements. The maximum load capacity is 20,000 psi, with a maximum sliding speed of 2,000 fpm, and a coefficient of friction ranging from 0.01 to 0.05. These characteristics make the DP31 bearings a reliable choice for engineers seeking durable and efficient bearing solutions.

Datasheet Summary
Powered by GS/AI

DP31 Metal-Polymer Lead Free Plain Bearings from GGB are designed for a variety of applications in both automotive and industrial sectors, including air conditioning compressors, gearboxes, and high-performance pumps. These bearings exhibit excellent low friction and wear resistance in lubricated environments, along with strong flow erosion and cavitation resistance. They also demonstrate very good fatigue strength, making them suitable for demanding operational conditions. The bearings are made from lead-free materials that comply with ELV, WEEE, and RoHS specifications, ensuring environmental safety. They can be customized in various forms, including cylindrical bushes, flanged bushes, thrust washers, and more, to meet specific project requirements. The maximum load capacity is 20,000 psi, with a maximum sliding speed of 2,000 fpm, and a coefficient of friction ranging from 0.01 to 0.05. These characteristics make the DP31 bearings a reliable choice for engineers seeking durable and efficient bearing solutions.

Suppliers

Company
Product
Description
Supplier Links
DP31™ Metal-Polymer Lead Free Plain Bearings - 01 DP31 - GGB
Thorofare, NJ, United States
DP31™ Metal-Polymer Lead Free Plain Bearings
01 DP31
DP31™ Metal-Polymer Lead Free Plain Bearings 01 DP31
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Excellent low friction and wear resistance performance in lubricated applications Excellent flow erosion and cavitation resistance Very good fatigue strength Lead-free material compliant to EVL, WEEE, and RoHS specifications

STRUCTURE

Metal-Polymer Composite Material

CHARACTERISTICS

  • Excellent low friction and wear resistance performance in lubricated applications
  • Excellent flow erosion and cavitation resistance
  • Very good fatigue strength
  • Lead-free material compliant to EVL, WEEE, and RoHS specifications
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 01 DP31
Product Name DP31™ Metal-Polymer Lead Free Plain Bearings
Bushing Type Sleeve; Flanged
Unlock Full Specs
to access all available technical data

Similar Products

DU™ Cylindrical Bushes - Inch Size - 08DU08 - GGB
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.4980 to 0.4990 inch (12.65 to 12.67 mm)
View Details
Metal-Polymer Anti-Friction Bearings - 10060 DP4® - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
DU® Metal-Polymer Composite PTFE Bearings - 04 DU - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
DU™ Cylindrical Bushes - Inch Size - 0610DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.2354 to 0.2358 inch (5.98 to 5.99 mm)
View Details