GGB GAR-FIL™ Filament Wound Bearings with PTFE Tape Liner GF3846

Description
High load capacity. Good chemical resistance. Machinable bearing surface. High rotational speed capability. Very good friction and wear properties. Excellent contamination resistance.
Request a Quote Datasheet
Description
High load capacity. Good chemical resistance. Machinable bearing surface. High rotational speed capability. Very good friction and wear properties. Excellent contamination resistance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GAR-FIL™ Filament Wound Bearings with PTFE Tape Liner - GF3846 - GGB
Thorofare, NJ, United States
GAR-FIL™ Filament Wound Bearings with PTFE Tape Liner
GF3846
GAR-FIL™ Filament Wound Bearings with PTFE Tape Liner GF3846
High load capacity. Good chemical resistance. Machinable bearing surface. High rotational speed capability. Very good friction and wear properties. Excellent contamination resistance.

High load capacity. Good chemical resistance. Machinable bearing surface. High rotational speed capability. Very good friction and wear properties. Excellent contamination resistance.

Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number GF3846
Product Name GAR-FIL™ Filament Wound Bearings with PTFE Tape Liner
Bushing Type Sleeve
Design Units Inch
Shaft OD 2.3740 to 2.3750 inch (60.30 to 60.32 mm)
Housing Bore 2.8750 to 2.8760 inch (73.02 to 73.05 mm)
Bearing ID 2.3800 inch (60.45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DU® Metal-Polymer Composite PTFE Bearings - 03O DU - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
DX™ 10 Metal-Polymer Plain Bearings - 05O DX10 - GGB
Specs
Bushing Type Sleeve
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
DU™ Cylindrical Bushes - Inch Size - 0403DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.1572 to 0.1575 inch (3.99 to 4.00 mm)
View Details
HPM™ Filament Wound Self Lubricating Hydropower Bearings - 05 HPM - GGB
Specs
Bushing Type Sleeve
Bearing Surface PTFE Tape liner; (Lined Bearing Surface)
Body Epoxy Resin and Fiberglass Composite
View Details