GGB Metal-Polymer Anti-Friction Bearings 0303 DP4®

Description
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Good wear and low friction performance over a wide range of loads, speeds and temperatures in dry running conditions Very good performance in lubricated applications Good performance in greased applications Suitable for linear, oscillating and rotating movements Lead-free material compliant to EVL, WEEE, and RoHS specifications
Request a Quote
Description
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Good wear and low friction performance over a wide range of loads, speeds and temperatures in dry running conditions Very good performance in lubricated applications Good performance in greased applications Suitable for linear, oscillating and rotating movements Lead-free material compliant to EVL, WEEE, and RoHS specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DP4 metal-polymer anti-friction bearing is a lead-free, dry-running plain bearing suitable for linear, oscillating, and rotating movements in automotive, industrial, and aerospace applications. It complies with RoHS, ELV, and WEEE standards and is approved to DIN EN 1797:2002-02 and ISO 21010:2004-04 for use in oxygen systems up to 60°C and 25 bar, as well as FAR 25.853 and FAR 25.855 for aircraft interiors. The bearing operates from -200°C to 280°C, supports static loads up to 250 N/mm² and dynamic loads up to 140 N/mm², and achieves a coefficient of friction between 0.04 and 0.25 in dry conditions, or 0.02 and 0.08 when oil-lubricated. Maximum sliding speed is 2.5 m/s dry and 5.0 m/s lubricated. Shaft surface roughness should be 0.3-0.5 μm for dry operation and ≤0.40 μm for lubricated use. The bearing is available in cylindrical, flanged, and thrust washer forms, with no specific dimensions provided for 0303 DP4®.

Datasheet Summary
Powered by GS/AI

The DP4 metal-polymer anti-friction bearing is a lead-free, dry-running plain bearing suitable for linear, oscillating, and rotating movements in automotive, industrial, and aerospace applications. It complies with RoHS, ELV, and WEEE standards and is approved to DIN EN 1797:2002-02 and ISO 21010:2004-04 for use in oxygen systems up to 60°C and 25 bar, as well as FAR 25.853 and FAR 25.855 for aircraft interiors. The bearing operates from -200°C to 280°C, supports static loads up to 250 N/mm² and dynamic loads up to 140 N/mm², and achieves a coefficient of friction between 0.04 and 0.25 in dry conditions, or 0.02 and 0.08 when oil-lubricated. Maximum sliding speed is 2.5 m/s dry and 5.0 m/s lubricated. Shaft surface roughness should be 0.3-0.5 μm for dry operation and ≤0.40 μm for lubricated use. The bearing is available in cylindrical, flanged, and thrust washer forms, with no specific dimensions provided for 0303 DP4®.

Suppliers

Company
Product
Description
Supplier Links
Metal-Polymer Anti-Friction Bearings - 0303 DP4® - GGB
Thorofare, NJ, United States
Metal-Polymer Anti-Friction Bearings
0303 DP4®
Metal-Polymer Anti-Friction Bearings 0303 DP4®
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Good wear and low friction performance over a wide range of loads, speeds and temperatures in dry running conditions Very good performance in lubricated applications Good performance in greased applications Suitable for linear, oscillating and rotating movements Lead-free material compliant to EVL, WEEE, and RoHS specifications

STRUCTURE

Metal-Polymer Composite Material

CHARACTERISTICS

  • Good wear and low friction performance over a wide range of loads, speeds and temperatures in dry running conditions
  • Very good performance in lubricated applications
  • Good performance in greased applications
  • Suitable for linear, oscillating and rotating movements
  • Lead-free material compliant to EVL, WEEE, and RoHS specifications
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 0303 DP4®
Product Name Metal-Polymer Anti-Friction Bearings
Bushing Type Sleeve; Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Metal-Polymer Anti-Friction Bearings - 10560 DP4® - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
DU™ Cylindrical Bushes - Inch Size - 10050DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 3.9349 to 3.9370 inch (99.95 to 100.00 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 08DU08 - GGB
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.4980 to 0.4990 inch (12.65 to 12.67 mm)
View Details
HPF™ PTFE Tape Liner with Fiberglass Bearing - 06 HPF - GGB
Specs
Bushing Type Sleeve
Bearing Surface PTFE Tape liner; (Lined Bearing Surface)
Body Woven Cloth Laminate with Epoxy Resin
View Details