GAR-FIL,Ñ¢ Filament Wound Bearings with PTFE Tape Liner, specifically part number GF2432, are designed for high-load applications such as valves, scissor lifts, and pulleys. These bearings feature a proprietary filled PTFE tape liner that provides excellent friction and wear properties, along with good chemical resistance. They can operate at temperatures ranging from -320°F to 400°F (-195°C to 205°C) and support a maximum dynamic load of 20,000 psi (140 N/mm¬=). The bearings are capable of sliding speeds up to 500 fpm (2.5 m/s) and have a low coefficient of friction ranging from 0.02 to 0.12, depending on operating conditions. They are available in standard dimensions and can be customized for specific applications, including non-standard lengths and wall thicknesses. The bearings are suitable for various lubrication methods, including oil, grease, and water.
High load capacity. Good chemical resistance. Machinable bearing surface. High rotational speed capability. Very good friction and wear properties. Excellent contamination resistance.
| GGB | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | GF2432 |
| Product Name | GAR-FIL Filament Wound Bearings with PTFE Tape Liner |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Shaft OD | 1.4995 to 1.5000 inch (38.09 to 38.10 mm) |
| Housing Bore | 2.0000 to 2.0005 inch (50.80 to 50.81 mm) |
| Bearing ID | 1.5000 inch (38.10 mm) |