High load capacity. Good chemical resistance. Machinable bearing surface. High rotational speed capability. Very good friction and wear properties. Excellent contamination resistance.
| GGB | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | GF2230 |
| Product Name | GAR-FIL Filament Wound Bearings with PTFE Tape Liner |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Shaft OD | 1.3745 to 1.3750 inch (34.91 to 34.92 mm) |
| Housing Bore | 1.8750 to 1.8755 inch (47.62 to 47.64 mm) |
| Bearing ID | 1.3750 inch (34.92 mm) |