High load capacity. Good chemical resistance. Machinable bearing surface. High rotational speed capability. Very good friction and wear properties. Excellent contamination resistance.
| GGB | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | FM120125 |
| Product Name | GAR-FIL Filament Wound Bearings with PTFE Tape Liner |
| Bushing Type | Sleeve |
| Design Units | Metric |
| Shaft OD | 4.7230 to 4.7244 inch (119.96 to 120.00 mm) |
| Housing Bore | 4.9213 to 4.9228 inch (125.00 to 125.04 mm) |
| Bearing ID | 4.7244 inch (120.00 mm) |