High load capacity. Good chemical resistance. Machinable bearing surface. High rotational speed capability. Very good friction and wear properties. Excellent contamination resistance.
| GGB | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | FM050060 |
| Product Name | GAR-FIL Filament Wound Bearings with PTFE Tape Liner |
| Bushing Type | Sleeve |
| Design Units | Metric |
| Shaft OD | 1.9675 to 1.9685 inch (49.98 to 50.00 mm) |
| Housing Bore | 2.3622 to 2.3634 inch (60.00 to 60.03 mm) |
| Bearing ID | 1.9685 inch (50.00 mm) |