GGB Solid Polymer Double Flange Bearing Assembly FLASH-CLICK®

Description
PRODUCT'S BENEFITS Material allows for simple assembly Simple assembly Material helps reduce total system cost Reduced System Cost Materials reduces size and weight Reduce size/weight Material helps reduce noise Reduce noise Material offers a low weight solution Low Weight Material helps extend application's service life Extended service life Material operates well in corrosive environments Eliminate corrosion CHARACTERISTICS Can be used with different bearing housing materials, e.g. aluminum, magnesium and plastic Feasible for a larger variety of bearing housing dimensions, from thin metal sheet housings up to multiple and sectional longer housing areas Reduced total system costs with increased bearing housing tolerances, even stamped or laser burned housings are suitable Manual and automated installation possible
Request a Quote
Description
PRODUCT'S BENEFITS Material allows for simple assembly Simple assembly Material helps reduce total system cost Reduced System Cost Materials reduces size and weight Reduce size/weight Material helps reduce noise Reduce noise Material offers a low weight solution Low Weight Material helps extend application's service life Extended service life Material operates well in corrosive environments Eliminate corrosion CHARACTERISTICS Can be used with different bearing housing materials, e.g. aluminum, magnesium and plastic Feasible for a larger variety of bearing housing dimensions, from thin metal sheet housings up to multiple and sectional longer housing areas Reduced total system costs with increased bearing housing tolerances, even stamped or laser burned housings are suitable Manual and automated installation possible
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Solid Polymer Double Flange Bearing Assembly - FLASH-CLICK® - GGB
Thorofare, NJ, United States
Solid Polymer Double Flange Bearing Assembly
FLASH-CLICK®
Solid Polymer Double Flange Bearing Assembly FLASH-CLICK®
PRODUCT'S BENEFITS Material allows for simple assembly Simple assembly Material helps reduce total system cost Reduced System Cost Materials reduces size and weight Reduce size/weight Material helps reduce noise Reduce noise Material offers a low weight solution Low Weight Material helps extend application's service life Extended service life Material operates well in corrosive environments Eliminate corrosion CHARACTERISTICS Can be used with different bearing housing materials, e.g. aluminum, magnesium and plastic Feasible for a larger variety of bearing housing dimensions, from thin metal sheet housings up to multiple and sectional longer housing areas Reduced total system costs with increased bearing housing tolerances, even stamped or laser burned housings are suitable Manual and automated installation possible

PRODUCT'S BENEFITS Material allows for simple assembly Simple assembly Material helps reduce total system cost Reduced System Cost Materials reduces size and weight Reduce size/weight Material helps reduce noise Reduce noise Material offers a low weight solution Low Weight Material helps extend application's service life Extended service life Material operates well in corrosive environments Eliminate corrosion CHARACTERISTICS Can be used with different bearing housing materials, e.g. aluminum, magnesium and plastic Feasible for a larger variety of bearing housing dimensions, from thin metal sheet housings up to multiple and sectional longer housing areas Reduced total system costs with increased bearing housing tolerances, even stamped or laser burned housings are suitable Manual and automated installation possible

Supplier's Site

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number FLASH-CLICK®
Product Name Solid Polymer Double Flange Bearing Assembly
Bushing Type Flanged
Unlock Full Specs
to access all available technical data

Similar Products

SY™ Bimetallic Bronze Bearings - 11 SY - GGB
Specs
Bushing Type Sleeve
Bearing Surface CuPb10Sn10; (Lined Bearing Surface)
Body Steel
View Details
DU™ Cylindrical Bushes - Inch Size - 0710DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.2745 to 0.2751 inch (6.97 to 6.99 mm)
View Details
DU® Metal-Polymer Composite PTFE Bearings - 07O DU - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
DTS10™ Metal-Polymer Composite Bearings - 03 DTS10 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details