GGB Self-Lubricating Engineered Plastic Bushing EP®30

Description
PRODUCT'S BENEFITS One Piece Compact design One Piece Compact Design Material allows for simple assembly Simple assembly Materials reduces size and weight Reduce size/weight Material helps reduce noise Reduce noise Material offers a low weight solution Low Weight Material helps extend application's service life Extended service life Material operates well in corrosive environments Eliminate corrosion Material operates well in dry environment Dry operation CHARACTERISTICS Good bushing performance in dry working conditions Very good bushing performance in lubricated or marginally lubricated applications Corrosion resistant in humid/saline environments Very good price performance ratio Very good weight performance ratio Very good in elasto hydrodynamic applications Within injection molding tool feasibility unlimited dimensions and design features Compliant to ELV, WEEE and RoHS specifications
Request a Quote
Description
PRODUCT'S BENEFITS One Piece Compact design One Piece Compact Design Material allows for simple assembly Simple assembly Materials reduces size and weight Reduce size/weight Material helps reduce noise Reduce noise Material offers a low weight solution Low Weight Material helps extend application's service life Extended service life Material operates well in corrosive environments Eliminate corrosion Material operates well in dry environment Dry operation CHARACTERISTICS Good bushing performance in dry working conditions Very good bushing performance in lubricated or marginally lubricated applications Corrosion resistant in humid/saline environments Very good price performance ratio Very good weight performance ratio Very good in elasto hydrodynamic applications Within injection molding tool feasibility unlimited dimensions and design features Compliant to ELV, WEEE and RoHS specifications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Self-Lubricating Engineered Plastic Bushing - EP®30 - GGB
Thorofare, NJ, United States
Self-Lubricating Engineered Plastic Bushing
EP®30
Self-Lubricating Engineered Plastic Bushing EP®30
PRODUCT'S BENEFITS One Piece Compact design One Piece Compact Design Material allows for simple assembly Simple assembly Materials reduces size and weight Reduce size/weight Material helps reduce noise Reduce noise Material offers a low weight solution Low Weight Material helps extend application's service life Extended service life Material operates well in corrosive environments Eliminate corrosion Material operates well in dry environment Dry operation CHARACTERISTICS Good bushing performance in dry working conditions Very good bushing performance in lubricated or marginally lubricated applications Corrosion resistant in humid/saline environments Very good price performance ratio Very good weight performance ratio Very good in elasto hydrodynamic applications Within injection molding tool feasibility unlimited dimensions and design features Compliant to ELV, WEEE and RoHS specifications

PRODUCT'S BENEFITS One Piece Compact design One Piece Compact Design Material allows for simple assembly Simple assembly Materials reduces size and weight Reduce size/weight Material helps reduce noise Reduce noise Material offers a low weight solution Low Weight Material helps extend application's service life Extended service life Material operates well in corrosive environments Eliminate corrosion Material operates well in dry environment Dry operation CHARACTERISTICS Good bushing performance in dry working conditions Very good bushing performance in lubricated or marginally lubricated applications Corrosion resistant in humid/saline environments Very good price performance ratio Very good weight performance ratio Very good in elasto hydrodynamic applications Within injection molding tool feasibility unlimited dimensions and design features Compliant to ELV, WEEE and RoHS specifications

Supplier's Site

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number EP®30
Product Name Self-Lubricating Engineered Plastic Bushing
Bushing Type Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

EP79™ Solid Polymer Polymer Plain Bearings - 06 EP79 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Plastic
Self-lubricating Self-Lubricating / Oil Impregnated
View Details
DU® Metal-Polymer Composite PTFE Bearings - 09 DU - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
DU-B™ Metal-Polymer Composite Dry Bearings - 11 DU-B - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Bronze
View Details
DU® Metal-Polymer Composite PTFE Bearings - 08O DU - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details