DU Cylindrical Bushes - Inch Size from GGB are designed for a variety of industrial applications, including aerospace, agricultural, construction, and medical equipment. The BB3526DU part number features self-lubricating properties that provide excellent wear resistance and low friction performance under a wide range of loads, speeds, and temperatures, particularly in dry running conditions. These bushes are suitable for linear, oscillating, and rotating movements and are compliant with Federal Aviation Regulations for interior aircraft applications. The product is available in standard dimensions and can be customized to meet specific requirements. The maximum dynamic load capacity is 36,000 psi, with a maximum operating temperature of 536°F. The bushes are compatible with both lubricated and dry applications, making them versatile for various engineering needs.
Our metal-backed, PTFE-based (polytetrafluoroethy
The metal backing provides mechanical strength, while the bronze sinter layer provides a strong mechanical bond between the backing and the bearing lining. This construction promotes dimensional stability and improves thermal conductivity.
These polymer bearing linings, being predominantly PTFE, offer exceptionally low friction.
| GGB | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | BB3526DU |
| Product Name | DU Cylindrical Bushes - Inch Size |
| Bushing Type | Flanged |
| Design Units | Metric |
| Shaft OD | 1.3760 to 1.3770 inch (34.95 to 34.98 mm) |
| Housing Bore | 1.5354 to 1.5364 inch (39.00 to 39.03 mm) |
| Bearing ID | 1.3780 inch (35.00 mm) |