GGB Metal-Polymer Anti-Friction Bearings BB 3516 DP4®

Description
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Good wear and low friction performance over a wide range of loads, speeds and temperatures in dry running conditions Very good performance in lubricated applications Good performance in greased applications Suitable for linear, oscillating and rotating movements Lead-free material compliant to EVL, WEEE, and RoHS specifications
Request a Quote Datasheet
Description
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Good wear and low friction performance over a wide range of loads, speeds and temperatures in dry running conditions Very good performance in lubricated applications Good performance in greased applications Suitable for linear, oscillating and rotating movements Lead-free material compliant to EVL, WEEE, and RoHS specifications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal-Polymer Anti-Friction Bearings - BB 3516 DP4® - GGB
Thorofare, NJ, United States
Metal-Polymer Anti-Friction Bearings
BB 3516 DP4®
Metal-Polymer Anti-Friction Bearings BB 3516 DP4®
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Good wear and low friction performance over a wide range of loads, speeds and temperatures in dry running conditions Very good performance in lubricated applications Good performance in greased applications Suitable for linear, oscillating and rotating movements Lead-free material compliant to EVL, WEEE, and RoHS specifications

STRUCTURE

Metal-Polymer Composite Material

CHARACTERISTICS

  • Good wear and low friction performance over a wide range of loads, speeds and temperatures in dry running conditions
  • Very good performance in lubricated applications
  • Good performance in greased applications
  • Suitable for linear, oscillating and rotating movements
  • Lead-free material compliant to EVL, WEEE, and RoHS specifications
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number BB 3516 DP4®
Product Name Metal-Polymer Anti-Friction Bearings
Bushing Type Sleeve; Flanged
Unlock Full Specs
to access all available technical data

Similar Products

DTS10™ Metal-Polymer Composite Bearings - 08 DTS10 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
DU™ Cylindrical Bushes - Inch Size - 1208 DU-B - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.4711 to 0.4718 inch (11.97 to 11.98 mm)
View Details
Solid Polymer High Precision Plain Bearings - 0508 EP - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Bearing ID 0.1969 inch (5.00 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 0510DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.1960 to 0.1965 inch (4.98 to 4.99 mm)
View Details