Thermoplastic (PA) base material incorporating friction and wear modifiers and strengthened with fiber reinforcement. EP™ standard range bushes are interchangeable with DU™ standard metric range bushes. Manufactured by precision injection molding. Optimum performance under light-duty conditions.
| GGB | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | BB 1209 EP |
| Product Name | Solid Polymer High Precision Plain Bearings |
| Bushing Type | Flanged |
| Design Units | Metric |
| Bearing ID | 0.4724 inch (12.00 mm) |
| Bearing OD | 0.5512 inch (14.00 mm) |
| Length | 0.669 inch (17.00 mm) |