The DU® Cylindrical Bushes - Inch Size, specifically part number 36DU40, are designed for a variety of industrial applications, including aerospace, agricultural, construction, and food processing equipment. These self-lubricating bushings provide excellent wear resistance and low friction performance across a wide range of loads, speeds, and temperatures, making them suitable for dry running conditions as well as lubricated applications. The bushings are approved to Federal Aviation Regulations FAR 25.853 and FAR 25.855, indicating their suitability for interior aircraft applications. They can accommodate linear, oscillating, and rotating movements, and are available in standard dimensions, with options for custom designs. The maximum dynamic load capacity is 36,000 psi, with a maximum operating temperature of 536°F. The coefficient of friction ranges from 0.02 to 0.25, depending on the operating conditions. These characteristics make the DU® Cylindrical Bushes a viable option for engineers seeking reliable bearing solutions in demanding environments.
Our metal-backed, PTFE-based (polytetrafluoroethy
The metal backing provides mechanical strength, while the bronze sinter layer provides a strong mechanical bond between the backing and the bearing lining. This construction promotes dimensional stability and improves thermal conductivity.
These polymer bearing linings, being predominantly PTFE, offer exceptionally low friction.
| GGB | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | 36DU40 |
| Product Name | DU Cylindrical Bushes - Inch Size |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Shaft OD | 2.2489 to 2.2507 inch (57.12 to 57.17 mm) |
| Housing Bore | 2.4365 to 2.4377 inch (61.89 to 61.92 mm) |
| Bearing ID | 2.2500 inch (57.15 mm) |