GGB EP64™ Solid Polymer Thermoplastic Bearings 34 EP64

Description
STRUCTURE Thermoplastic bearing compound CHARACTERISTICS Good performance in lubricated or marginally lubricated applications Excellent flow erosion and cavitation resistance Corrosion resistant in humid/saline environments Suitable for very high temperature applications Very good weight performance ratio Within injection molding tool feasibility unlimited dimensions and design features Compliant to EVL, WEEE and RoHS specifications
Request a Quote Datasheet
Description
STRUCTURE Thermoplastic bearing compound CHARACTERISTICS Good performance in lubricated or marginally lubricated applications Excellent flow erosion and cavitation resistance Corrosion resistant in humid/saline environments Suitable for very high temperature applications Very good weight performance ratio Within injection molding tool feasibility unlimited dimensions and design features Compliant to EVL, WEEE and RoHS specifications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EP64™ Solid Polymer Thermoplastic Bearings - 34 EP64 - GGB
Thorofare, NJ, United States
EP64™ Solid Polymer Thermoplastic Bearings
34 EP64
EP64™ Solid Polymer Thermoplastic Bearings 34 EP64
STRUCTURE Thermoplastic bearing compound CHARACTERISTICS Good performance in lubricated or marginally lubricated applications Excellent flow erosion and cavitation resistance Corrosion resistant in humid/saline environments Suitable for very high temperature applications Very good weight performance ratio Within injection molding tool feasibility unlimited dimensions and design features Compliant to EVL, WEEE and RoHS specifications

STRUCTURE

Thermoplastic bearing compound

CHARACTERISTICS

  • Good performance in lubricated or marginally lubricated applications
  • Excellent flow erosion and cavitation resistance
  • Corrosion resistant in humid/saline environments
  • Suitable for very high temperature applications
  • Very good weight performance ratio
  • Within injection molding tool feasibility unlimited dimensions and design features
  • Compliant to EVL, WEEE and RoHS specifications
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 34 EP64
Product Name EP64™ Solid Polymer Thermoplastic Bearings
Bushing Type Sleeve; Flanged
Unlock Full Specs
to access all available technical data

Similar Products

HPF™ PTFE Tape Liner with Fiberglass Bearing - 09 HPF - GGB
Specs
Bushing Type Sleeve
Bearing Surface PTFE Tape liner; (Lined Bearing Surface)
Body Woven Cloth Laminate with Epoxy Resin
View Details
DU™ Cylindrical Bushes - Inch Size - 0205DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.0785 to 0.0787 inch (1.99 to 2.00 mm)
View Details
MBZ-B09™ Solid Bronze Bearings - 11 MBZB09 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface CuSn8
Operating Temperature -40 to 482 F (-40 to 250 C)
View Details
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 09 DB 10 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Solid Lubricant Inserts; (Lined Bearing Surface)
Body Cast Bronze
View Details