Our metal-backed, PTFE-based (polytetrafluoroethy
The metal backing provides mechanical strength, while the bronze sinter layer provides a strong mechanical bond between the backing and the bearing lining. This construction promotes dimensional stability and improves thermal conductivity.
These polymer bearing linings, being predominantly PTFE, offer exceptionally low friction.
| GGB | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | 32DU32 |
| Product Name | DU Cylindrical Bushes - Inch Size |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Shaft OD | 1.9969 to 1.9987 inch (50.72 to 50.77 mm) |
| Housing Bore | 2.1871 to 2.1883 inch (55.55 to 55.58 mm) |
| Bearing ID | 2.0000 inch (50.80 mm) |