GGB Solid Polymer High Precision Plain Bearings 3020 EP

Description
Thermoplastic (PA) base material incorporating friction and wear modifiers and strengthened with fiber reinforcement. EP™ standard range bushes are interchangeable with DU™ standard metric range bushes. Manufactured by precision injection molding. Optimum performance under light-duty conditions.
Request a Quote Datasheet
Description
Thermoplastic (PA) base material incorporating friction and wear modifiers and strengthened with fiber reinforcement. EP™ standard range bushes are interchangeable with DU™ standard metric range bushes. Manufactured by precision injection molding. Optimum performance under light-duty conditions.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid Polymer High Precision Plain Bearings - 3020 EP - GGB
Thorofare, NJ, United States
Solid Polymer High Precision Plain Bearings
3020 EP
Solid Polymer High Precision Plain Bearings 3020 EP
Thermoplastic (PA) base material incorporating friction and wear modifiers and strengthened with fiber reinforcement. EP™ standard range bushes are interchangeable with DU™ standard metric range bushes. Manufactured by precision injection molding. Optimum performance under light-duty conditions.

Thermoplastic (PA) base material incorporating friction and wear modifiers and strengthened with fiber reinforcement. EP™ standard range bushes are interchangeable with DU™ standard metric range bushes. Manufactured by precision injection molding. Optimum performance under light-duty conditions.

Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 3020 EP
Product Name Solid Polymer High Precision Plain Bearings
Bushing Type Sleeve
Design Units Metric
Bearing ID 1.1811 inch (30.00 mm)
Bearing OD 1.3386 inch (34.00 mm)
Length 0.787 inch (20.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DU™ Cylindrical Bushes - Inch Size - 13060DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 5.1156 to 5.1181 inch (129.94 to 130.00 mm)
View Details
Metal-Polymer Anti-Friction Bearings - 1225 DP4® - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
Metal-Polymer Anti-Friction Bearings - 0505 DP4® - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
DU-B™ Metal-Polymer Composite Dry Bearings - 11 DU-B - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Bronze
View Details