GGB HPF™ PTFE Tape Liner with Fiberglass Bearing 08 HPF

Description
STRUCTURE Proprietary Filled PTFE Tape Liner with Fiberglass Backing CHARACTERISTICS Designed for hydropower applications Machinable bearing surface High load capacity Excellent shock and edge loading capacity Low friction, superior wear rate and bearing life Excellent corrosion resistance Dimensionally stable - very low water absorption, low swelling Environmentally friendly
Request a Quote
Description
STRUCTURE Proprietary Filled PTFE Tape Liner with Fiberglass Backing CHARACTERISTICS Designed for hydropower applications Machinable bearing surface High load capacity Excellent shock and edge loading capacity Low friction, superior wear rate and bearing life Excellent corrosion resistance Dimensionally stable - very low water absorption, low swelling Environmentally friendly
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HPF,Ñ¢ PTFE Tape Liner with Fiberglass Bearing from GGB is designed specifically for hydropower applications, offering a proprietary filled PTFE tape liner that provides a machinable bearing surface. It features a high load capacity with a maximum dynamic load of 20,000 psi and can operate within a temperature range of -320°F to 285°F (-195°C to 140°C). The bearing exhibits excellent shock and edge loading capacity, as well as superior corrosion resistance, making it suitable for various industrial applications including servo-motor bearings and guide vane bearings. This product is dimensionally stable with very low water absorption and low swelling, contributing to its durability and performance longevity. It is compatible with various lubrication methods, showing very good performance when dry, oil, or water lubricated, although it performs poorly with grease lubrication. The HPF,Ñ¢ bearing is available in standard dimensions and can be customized to meet specific project requirements.

Datasheet Summary
Powered by GS/AI

The HPF,Ñ¢ PTFE Tape Liner with Fiberglass Bearing from GGB is designed specifically for hydropower applications, offering a proprietary filled PTFE tape liner that provides a machinable bearing surface. It features a high load capacity with a maximum dynamic load of 20,000 psi and can operate within a temperature range of -320°F to 285°F (-195°C to 140°C). The bearing exhibits excellent shock and edge loading capacity, as well as superior corrosion resistance, making it suitable for various industrial applications including servo-motor bearings and guide vane bearings. This product is dimensionally stable with very low water absorption and low swelling, contributing to its durability and performance longevity. It is compatible with various lubrication methods, showing very good performance when dry, oil, or water lubricated, although it performs poorly with grease lubrication. The HPF,Ñ¢ bearing is available in standard dimensions and can be customized to meet specific project requirements.

Suppliers

Company
Product
Description
Supplier Links
HPF™ PTFE Tape Liner with Fiberglass Bearing - 08 HPF - GGB
Thorofare, NJ, United States
HPF™ PTFE Tape Liner with Fiberglass Bearing
08 HPF
HPF™ PTFE Tape Liner with Fiberglass Bearing 08 HPF
STRUCTURE Proprietary Filled PTFE Tape Liner with Fiberglass Backing CHARACTERISTICS Designed for hydropower applications Machinable bearing surface High load capacity Excellent shock and edge loading capacity Low friction, superior wear rate and bearing life Excellent corrosion resistance Dimensionally stable - very low water absorption, low swelling Environmentally friendly

STRUCTURE

Proprietary Filled PTFE Tape Liner with Fiberglass Backing

CHARACTERISTICS

  • Designed for hydropower applications
  • Machinable bearing surface
  • High load capacity
  • Excellent shock and edge loading capacity
  • Low friction, superior wear rate and bearing life
  • Excellent corrosion resistance
  • Dimensionally stable - very low water absorption, low swelling
  • Environmentally friendly
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 08 HPF
Product Name HPF™ PTFE Tape Liner with Fiberglass Bearing
Bushing Type Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

DU™ Cylindrical Bushes - Inch Size - 0606DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.2354 to 0.2358 inch (5.98 to 5.99 mm)
View Details
LDD™ Perforated Bronze Bearings - 13 LDD - GGB
Specs
Bushing Type Sleeve
Bearing Surface CuSn8
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
HPF™ PTFE Tape Liner with Fiberglass Bearing - 06 HPF - GGB
Specs
Bushing Type Sleeve
Bearing Surface PTFE Tape liner; (Lined Bearing Surface)
Body Woven Cloth Laminate with Epoxy Resin
View Details
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 08 DB 17 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Solid Lubricant Inserts; (Lined Bearing Surface)
Body Cast Bronze
View Details