GGB Metal-Polymer Anti-Friction Bearings 3015 DP4®

Description
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Good wear and low friction performance over a wide range of loads, speeds and temperatures in dry running conditions Very good performance in lubricated applications Good performance in greased applications Suitable for linear, oscillating and rotating movements Lead-free material compliant to EVL, WEEE, and RoHS specifications
Request a Quote Datasheet
Description
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Good wear and low friction performance over a wide range of loads, speeds and temperatures in dry running conditions Very good performance in lubricated applications Good performance in greased applications Suitable for linear, oscillating and rotating movements Lead-free material compliant to EVL, WEEE, and RoHS specifications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal-Polymer Anti-Friction Bearings - 3015 DP4® - GGB
Thorofare, NJ, United States
Metal-Polymer Anti-Friction Bearings
3015 DP4®
Metal-Polymer Anti-Friction Bearings 3015 DP4®
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Good wear and low friction performance over a wide range of loads, speeds and temperatures in dry running conditions Very good performance in lubricated applications Good performance in greased applications Suitable for linear, oscillating and rotating movements Lead-free material compliant to EVL, WEEE, and RoHS specifications

STRUCTURE

Metal-Polymer Composite Material

CHARACTERISTICS

  • Good wear and low friction performance over a wide range of loads, speeds and temperatures in dry running conditions
  • Very good performance in lubricated applications
  • Good performance in greased applications
  • Suitable for linear, oscillating and rotating movements
  • Lead-free material compliant to EVL, WEEE, and RoHS specifications
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 3015 DP4®
Product Name Metal-Polymer Anti-Friction Bearings
Bushing Type Sleeve; Flanged
Unlock Full Specs
to access all available technical data

Similar Products

DU™ Cylindrical Bushes - Inch Size - 1015DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.3926 to 0.3932 inch (9.97 to 9.99 mm)
View Details
DP10™ Metal-Polymer Plain Bearings - 08 DB10 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
DP4-B™ Metal-Polymer Dry Plain Bearings - 13 DB4-B - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Bronze
View Details
DTS10™ Metal-Polymer Composite Bearings - 03 DTS10 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details